Texas Instruments TPS72216 Single Output LDO, 50mA, Fixed(1.6V), Cap Free, Low Noise, Low Input Voltage TPS72216DBVTG4

Description
Single Output LDO, 50mA, Fixed(1.6V), Cap Free, Low Noise, Low Input Voltage 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(1.6V), Cap Free, Low Noise, Low Input Voltage 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72216 Single Output LDO, 50mA, Fixed(1.6V), Cap Free, Low Noise, Low Input Voltage - TPS72216DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS72216 Single Output LDO, 50mA, Fixed(1.6V), Cap Free, Low Noise, Low Input Voltage
TPS72216DBVTG4
TPS72216 Single Output LDO, 50mA, Fixed(1.6V), Cap Free, Low Noise, Low Input Voltage TPS72216DBVTG4
Single Output LDO, 50mA, Fixed(1.6V), Cap Free, Low Noise, Low Input Voltage 5-SOT-23 -40 to 125

Single Output LDO, 50mA, Fixed(1.6V), Cap Free, Low Noise, Low Input Voltage 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
50mA 1.6V SOT-23 LDO Voltage Regulator IC
699-TPS72216DBVTG4
50mA 1.6V SOT-23 LDO Voltage Regulator IC 699-TPS72216DBVTG4
50mA LDO 1.6V Fixed Output, Low Vin, SOT-23-5 Product overview: TPS72216DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 1.6V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 1.6V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS72216DBVTG4 can be used for catalog matching and distributor lookup.

50mA LDO 1.6V Fixed Output, Low Vin, SOT-23-5 Product overview: TPS72216DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 1.6V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 1.6V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS72216DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS72216DBVTG4 - 1112814-TPS72216DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72216DBVTG4
1112814-TPS72216DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS72216DBVTG4 1112814-TPS72216DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112814-TPS72216DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.6V Dropout Voltage-Max: 0.1V @ 50mA Operating Supply Current: 120μA to 550μA PSRR: 48dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1112814-TPS72216DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.6V
Dropout Voltage-Max: 0.1V @ 50mA
Operating Supply Current: 120μA to 550μA
PSRR: 48dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72216DBVTG4 699-TPS72216DBVTG4 1112814-TPS72216DBVTG4
Product Name TPS72216 Single Output LDO, 50mA, Fixed(1.6V), Cap Free, Low Noise, Low Input Voltage 50mA 1.6V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS72216DBVTG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.6 volts 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24060DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24073RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 738-AMC6821SQDBQRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24161BRGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details