Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
TEXAS INSTRUMENTS
TPS72116DBVTG4 -- IC REG LDO 1.6V 0.15A SOT23-5
Texas Instruments
IC REG LDO 1.6V 0.15A SOT23-5
TPS72116DBVTG4
Description
IC REG LDO 1.6V 0.15A SOT23-5
Utmel Electronic Limited
Done
Description
IC REG LDO 1.6V 0.15A SOT23-5
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC REG LDO 1.6V 0.15A SOT23-5
815-TPS72116DBVTG4
IC REG LDO 1.6V 0.15A SOT23-5
815-TPS72116DBVTG4
IC REG LDO 1.6V 0.15A SOT23-5
IC REG LDO 1.6V 0.15A SOT23-5
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
IC Voltage Regulators
Product Number
815-TPS72116DBVTG4
Product Name
IC REG LDO 1.6V 0.15A SOT23-5
Output Voltage Type
Fixed; Fixed
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Power Management - Specialized
ACS71020KMABTR-015B5-SPI
Specs
Package Type
SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
RS Components, Ltd.
Voltage Regulators
2413457P
Specs
Regulator Category
Low Dropout Voltage
Package Type
SOT89; Other; SOT-89-5
I
OUT
0.4000 amps
View Details
Nexperia B.V.
Voltage Regulator IC
BZX384-C75,115
Specs
Operating Temperature
-65 C (-85 F)
View Details
Nordic Semiconductor ASA
nPM1300 Power Management IC
Specs
Regulator Category
Switching
View Details