LDO, ADJ, 0.25A, 1.2V-9.75V, SOIC-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:9.75V; Output Current:250mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0733 |
| Product Name | Ldo, Adj, 0.25A, 1.2V-9.75V, Soic-8; Output Type Texas Instruments |
| Input Voltage | 3 to 10 volts |