Texas Instruments Standard Linear and Logic Ldo, Fixed, 1.8 V, 0.35A, Wson-6; Output Type Texas Instruments TPS72018DRVT

Description
LDO, FIXED, 1.8 V, 0.35A, WSON-6; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:4.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:350mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 1.8 V, 0.35A, WSON-6; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:4.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:350mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8 V, 0.35A, Wson-6; Output Type Texas Instruments - 29AH8211 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8 V, 0.35A, Wson-6; Output Type Texas Instruments
29AH8211
Ldo, Fixed, 1.8 V, 0.35A, Wson-6; Output Type Texas Instruments 29AH8211
LDO, FIXED, 1.8 V, 0.35A, WSON-6; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:4.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:350mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.8 V, 0.35A, WSON-6; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:4.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:350mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8211
Product Name Ldo, Fixed, 1.8 V, 0.35A, Wson-6; Output Type Texas Instruments
Input Voltage 1.1 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details