LDO, FIXED, 1.2V, 350MA, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:4.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:350mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 17AH9412 |
| Product Name | Ldo, Fixed, 1.2V, 350Ma, -40 To 125Deg C; Output Type Texas Instruments |
| Input Voltage | 1.1 to 4.5 volts |