Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator 6-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS71933-28DRVRG4 |
| Product Name | TPS71933-28 Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator |
| Output Voltage Type | Fixed |
| Package Type | Other; SON |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 3.3 volts |
| IOUT | 0.2000 amps |