Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators 6-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS719285-285DSET |
| Product Name | TPS719285-285 Dual, 200mA Output, Low Noise, High PSRR LDO Linear Regulators |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SON |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 2.85 volts |