Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
TEXAS INSTRUMENTS
TPS71828-30DRVRG4 -- IC REG LDO 2.8V/3V 0.2A 6SON
Texas Instruments
IC REG LDO 2.8V/3V 0.2A 6SON
TPS71828-30DRVRG4
Description
IC REG LDO 2.8V/3V 0.2A 6SON
Utmel Electronic Limited
Done
Description
IC REG LDO 2.8V/3V 0.2A 6SON
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC REG LDO 2.8V/3V 0.2A 6SON
815-TPS71828-30DRVRG4
IC REG LDO 2.8V/3V 0.2A 6SON
815-TPS71828-30DRVRG4
IC REG LDO 2.8V/3V 0.2A 6SON
IC REG LDO 2.8V/3V 0.2A 6SON
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
IC Voltage Regulators
Product Number
815-TPS71828-30DRVRG4
Product Name
IC REG LDO 2.8V/3V 0.2A 6SON
Output Voltage Type
Fixed; Fixed
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Power Management IC
ACT413US-T
View Details
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A3992SLPTR-T
Specs
Regulator Category
Linear
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
I
OUT
1.5 amps
View Details
Rochester Electronics
PMIC - Current Regulation/Management
AD8212WYRMZ
Specs
Regulator Category
PMIC - Current Regulation/Management
I
OUT
5.00E-4 amps
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Skyworks Solutions, Inc.
2.8V Voltage Regulator IC
AAT3242ITP-QQ-T1
Specs
Regulator Category
Linear
Output Voltage Type
Fixed
Package Type
Other; Tape & Reel (TR)
View Details
5
suppliers