Fixed Positive LDO Regulator, 2 Output, 1.8V1, 2.7V2, BICMOS, PBGA6
Manufacturer: Texas Instruments
Win Source Part Number: 1112771-TPS71818-27Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DSBGA (1x1.5)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.7V
Operating Supply Current: 160μA to 250μA
PSRR: 63dB to 44dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 250
Dual 200mA LDO Regulator, 2.7V Fixed Output, 6.5V In, 44dB PSRR, 6-DSBGA Product overview: TPS71818-27YZCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 2.7V, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 2.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71818-27YZCT can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V/2.7V 6DSBGA
IC REG LINEAR 1.8V/2.7V 6DSBGA
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71818-27YZCT | 1112771-TPS71818-27YZCT | 776-TPS71818-27YZCT | TPS71818-27YZCT | TPS71818-27YZCT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS71818-27YZCT | Dual 200mA 2.7V 6.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; BGA6 | Other; 6-DSBGA (1x1.5) | |||
| Regulator Type | Low Dropout | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Special Features | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.8 to 2.7 volts | 2.7 volts | 1.8 volts |