Texas Instruments Standard Linear and Logic Ic, Ldo, 5V, 150Ma, 6Son; Output Type Texas Instruments TPS71750DSET

Description
IC, LDO, 5V, 150MA, 6SON; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes
Description
IC, LDO, 5V, 150MA, 6SON; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, 5V, 150Ma, 6Son; Output Type Texas Instruments - 28AH6094 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, 5V, 150Ma, 6Son; Output Type Texas Instruments
28AH6094
Ic, Ldo, 5V, 150Ma, 6Son; Output Type Texas Instruments 28AH6094
IC, LDO, 5V, 150MA, 6SON; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

IC, LDO, 5V, 150MA, 6SON; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6094
Product Name Ic, Ldo, 5V, 150Ma, 6Son; Output Type Texas Instruments
Input Voltage 2.5 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details