Texas Instruments Standard Linear and Logic Ldo, Fixed, 3.3V, 0.15A, Son-6; Output Type Texas Instruments TPS71733DRVT

Description
LDO, FIXED, 3.3V, 0.15A, SON-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 0.15A, SON-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.15A, Son-6; Output Type Texas Instruments - 27AJ0732 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.15A, Son-6; Output Type Texas Instruments
27AJ0732
Ldo, Fixed, 3.3V, 0.15A, Son-6; Output Type Texas Instruments 27AJ0732
LDO, FIXED, 3.3V, 0.15A, SON-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.15A, SON-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0732
Product Name Ldo, Fixed, 3.3V, 0.15A, Son-6; Output Type Texas Instruments
Input Voltage 2.5 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SVC-J Series -  - Yaohua Electric Group
Yaohua Electric Group
View Details