Texas Instruments Standard Linear and Logic Ic, Ldo Reg 3.3V 150Ma Sc70-5, Full Reel; Output Type Texas Instruments TPS71733DCKT

Description
IC, LDO REG 3.3V 150MA SC70-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes
Description
IC, LDO REG 3.3V 150MA SC70-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg 3.3V 150Ma Sc70-5, Full Reel; Output Type Texas Instruments - 33AH5359 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg 3.3V 150Ma Sc70-5, Full Reel; Output Type Texas Instruments
33AH5359
Ic, Ldo Reg 3.3V 150Ma Sc70-5, Full Reel; Output Type Texas Instruments 33AH5359
IC, LDO REG 3.3V 150MA SC70-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

IC, LDO REG 3.3V 150MA SC70-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

Supplier's Site
Ic, Ldo Reg 3.3V 150Ma Sc70-5; Output Type Texas Instruments - 28AH6093 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg 3.3V 150Ma Sc70-5; Output Type Texas Instruments
28AH6093
Ic, Ldo Reg 3.3V 150Ma Sc70-5; Output Type Texas Instruments 28AH6093
IC, LDO REG 3.3V 150MA SC70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

IC, LDO REG 3.3V 150MA SC70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5359
Product Name Ic, Ldo Reg 3.3V 150Ma Sc70-5, Full Reel; Output Type Texas Instruments
Input Voltage 2.5 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details