LDO, FIXED, 2.8V, 0.15A, SC70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0730 |
| Product Name | Ldo, Fixed, 2.8V, 0.15A, Sc70-5; Output Type Texas Instruments |
| Input Voltage | 2.5 to 6.5 volts |