Texas Instruments TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise TPS71726DCKTG4

Description
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise - TPS71726DCKTG4 - Texas Instruments
Dallas, TX, United States
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise
TPS71726DCKTG4
TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise TPS71726DCKTG4
Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125

Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.6V 150mA 6.5V LDO Voltage Regulator IC
699-TPS71726DCKTG4
2.6V 150mA 6.5V LDO Voltage Regulator IC 699-TPS71726DCKTG4
2.6V LDO 150mA, 170mV Dropout, 6.5V In, SC-5 Product overview: TPS71726DCKTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 150mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150mA, 6.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS71726DCKTG4 can be used for catalog matching and distributor lookup.

2.6V LDO 150mA, 170mV Dropout, 6.5V In, SC-5 Product overview: TPS71726DCKTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 150mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150mA, 6.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS71726DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS71726DCKTG4 - 1112757-TPS71726DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71726DCKTG4
1112757-TPS71726DCKTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS71726DCKTG4 1112757-TPS71726DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112757-TPS71726DCKT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.6V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 100μA PSRR: 70dB to 45dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Communications & Networking, Wireless, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1112757-TPS71726DCKTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.6V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 100μA
PSRR: 70dB to 45dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Communications & Networking, Wireless, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71726DCKTG4 699-TPS71726DCKTG4 1112757-TPS71726DCKTG4
Product Name TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 2.6V 150mA 6.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS71726DCKTG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed
Package Type Other; SC70,SON,WSON Other; SC SC-70; Other; SC-70-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 0.9000 to 5 volts 2.6 volts 2.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24160RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
30V 6.8V Power Management IC - 713-BQ24316DSJR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
Battery Chargers - BQ25125YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details