IC, LDO REGULATOR, 0.15A, 5V, SC70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5358 |
| Product Name | Ic, Ldo Regulator, 0.15A, 5V, Sc70-5; Output Type Texas Instruments |
| Input Voltage | 2.5 to 6.5 volts |