Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 6-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS71710DRVRG4 |
| Product Name | TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable Output,Fixed Output |
| Package Type | Other; SC70,SON,WSON |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 0.9000 to 5 volts |