Texas Instruments Standard Linear and Logic Ic, V Reg, Ldo 150Ma, Smd, Sc-70-5; Output Type Texas Instruments TPS71710DCKT

Description
IC, V REG, LDO 150MA, SMD, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
IC, V REG, LDO 150MA, SMD, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Ldo 150Ma, Smd, Sc-70-5; Output Type Texas Instruments - 17AH9411 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Ldo 150Ma, Smd, Sc-70-5; Output Type Texas Instruments
17AH9411
Ic, V Reg, Ldo 150Ma, Smd, Sc-70-5; Output Type Texas Instruments 17AH9411
IC, V REG, LDO 150MA, SMD, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

IC, V REG, LDO 150MA, SMD, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 17AH9411
Product Name Ic, V Reg, Ldo 150Ma, Smd, Sc-70-5; Output Type Texas Instruments
Input Voltage 2.5 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details