Texas Instruments Standard Linear and Logic Ldo Voltage Regulator, Fixed, 1V, 150Ma,; Msl Texas Instruments TPS71710DCKR

Description
LDO VOLTAGE REGULATOR, FIXED, 1V, 150MA,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, FIXED, 1V, 150MA,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, Fixed, 1V, 150Ma,; Msl Texas Instruments - 29AH8205 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 1V, 150Ma,; Msl Texas Instruments
29AH8205
Ldo Voltage Regulator, Fixed, 1V, 150Ma,; Msl Texas Instruments 29AH8205
LDO VOLTAGE REGULATOR, FIXED, 1V, 150MA,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 1V, 150MA,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, Fixed, 1V, 150Ma, Sc-70-5; Output Type Texas Instruments - 86W6342 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 1V, 150Ma, Sc-70-5; Output Type Texas Instruments
86W6342
Ldo Voltage Regulator, Fixed, 1V, 150Ma, Sc-70-5; Output Type Texas Instruments 86W6342
LDO VOLTAGE REGULATOR, FIXED, 1V, 150mA, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mARoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 1V, 150mA, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 29AH8205 86W6342
Product Name Ldo Voltage Regulator, Fixed, 1V, 150Ma,; Msl Texas Instruments Ldo Voltage Regulator, Fixed, 1V, 150Ma, Sc-70-5; Output Type Texas Instruments
Input Voltage 2.5 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details