Texas Instruments Standard Linear and Logic Ic, Voltage Regulator; Output Type Texas Instruments TPS71701DCKT

Description
IC, VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:6.2V; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
IC, VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:6.2V; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Voltage Regulator; Output Type Texas Instruments - 28AH6091 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Voltage Regulator; Output Type Texas Instruments
28AH6091
Ic, Voltage Regulator; Output Type Texas Instruments 28AH6091
IC, VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:6.2V; Output Current:150mA; Dropout RoHS Compliant: Yes

IC, VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:6.2V; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6091
Product Name Ic, Voltage Regulator; Output Type Texas Instruments
Input Voltage 2.5 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details