Texas Instruments Standard Linear and Logic Ldo, Adj, 0.9V To 4.8V, 0.15A, Sc-70-5; Output Type Texas Instruments TPS71701DCKR

Description
LDO, ADJ, 0.9V TO 4.8V, 0.15A, SC-70-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:4.8V; Output RoHS Compliant: Yes
Description
LDO, ADJ, 0.9V TO 4.8V, 0.15A, SC-70-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:4.8V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.9V To 4.8V, 0.15A, Sc-70-5; Output Type Texas Instruments - 28AH6090 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.9V To 4.8V, 0.15A, Sc-70-5; Output Type Texas Instruments
28AH6090
Ldo, Adj, 0.9V To 4.8V, 0.15A, Sc-70-5; Output Type Texas Instruments 28AH6090
LDO, ADJ, 0.9V TO 4.8V, 0.15A, SC-70-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:4.8V; Output RoHS Compliant: Yes

LDO, ADJ, 0.9V TO 4.8V, 0.15A, SC-70-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:4.8V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6090
Product Name Ldo, Adj, 0.9V To 4.8V, 0.15A, Sc-70-5; Output Type Texas Instruments
Input Voltage 2.5 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details