Single Output LDO, 80mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current 6-SON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS715A33DRVTG4 |
| Product Name | TPS715A33 Single Output LDO, 80mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SON |
| Special Features | Input Overcurrent Protection; Overcurrent Protection |
| Output Voltage | 3.3 volts |