IC, LDO VOLT REG, 3.3V, 80MA, SON-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH8203 |
| Product Name | Ic, Ldo Volt Reg, 3.3V, 80Ma, Son-6; Output Type Texas Instruments |
| Input Voltage | 2.5 to 24 volts |