Texas Instruments TPS715A33 Single Output LDO, 80mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current TPS715A33DRBTG4

Description
Single Output LDO, 80mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current 8-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 80mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS715A33 Single Output LDO, 80mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current - TPS715A33DRBTG4 - Texas Instruments
Dallas, TX, United States
TPS715A33 Single Output LDO, 80mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current
TPS715A33DRBTG4
TPS715A33 Single Output LDO, 80mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current TPS715A33DRBTG4
Single Output LDO, 80mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current 8-SON -40 to 125

Single Output LDO, 80mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current 8-SON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS715A33DRBTG4 - 1273140-TPS715A33DRBTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS715A33DRBTG4
1273140-TPS715A33DRBTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS715A33DRBTG4 1273140-TPS715A33DRBTG4
Manufacturer: Texas Instruments Win Source Part Number: 1273140-TPS715A33DRB TG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 80mA Family Name: TPS715A33 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2μA ~ 5.8μA PSRR: 60dB (100kHz) Protection Features: Over Current, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Voltage Input MAX: 24V Voltage Dropout (Maximum): 1.12V @ 80mA Alternative Parts (Cross-Reference): ST715PU33R; LDK715PU33R; MAX6473TA32AD2-T; Introduction Date: October 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273140-TPS715A33DRBTG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 80mA
Family Name: TPS715A33
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.2μA ~ 5.8μA
PSRR: 60dB (100kHz)
Protection Features: Over Current, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Voltage Input MAX: 24V
Voltage Dropout (Maximum): 1.12V @ 80mA
Alternative Parts (Cross-Reference): ST715PU33R; LDK715PU33R; MAX6473TA32AD2-T;
Introduction Date: October 13, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 80mA 24V LDO Voltage Regulator IC
699-TPS715A33DRBTG4
3.3V 80mA 24V LDO Voltage Regulator IC 699-TPS715A33DRBTG4
3.3V LDO Regulator, 80mA, 2.5-24V In, 670mV Dropout Product overview: TPS715A33DRBTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 80mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80mA, 24V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS715A33DRBTG4 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 80mA, 2.5-24V In, 670mV Dropout Product overview: TPS715A33DRBTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 80mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80mA, 24V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS715A33DRBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS715A33DRBTG4 1273140-TPS715A33DRBTG4 699-TPS715A33DRBTG4
Product Name TPS715A33 Single Output LDO, 80mA, Fixed(3.3V), High Input Voltage, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS715A33DRBTG4 3.3V 80mA 24V LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SON Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data