V REG LDO 80MA +3.3V, 715A33, SON-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6085 |
| Product Name | V Reg Ldo 80Ma +3.3V, 715A33, Son-8; Output Type Texas Instruments |
| Input Voltage | 2.5 to 24 volts |