V REG, LDO 80MA ADJ, 715A01, SON-8, REEL; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:15V; Output Current:80mA;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5355 |
| Product Name | V Reg, Ldo 80Ma Adj, 715A01, Son-8, Reel; Output Type Texas Instruments |
| Input Voltage | 2.5 to 24 volts |