Texas Instruments TPS71550-DIE Single Output LDO, 50mA, Fixed (5.0V), High Input Voltage, Low Quiescent Current TPS71550TDB2

Description
Single Output LDO, 50mA, Fixed (5.0V), High Input Voltage, Low Quiescent Current 0- 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed (5.0V), High Input Voltage, Low Quiescent Current 0- 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS71550-DIE Single Output LDO, 50mA, Fixed (5.0V), High Input Voltage, Low Quiescent Current
TPS71550TDB2
TPS71550-DIE Single Output LDO, 50mA, Fixed (5.0V), High Input Voltage, Low Quiescent Current TPS71550TDB2
Single Output LDO, 50mA, Fixed (5.0V), High Input Voltage, Low Quiescent Current 0- 0 to 70

Single Output LDO, 50mA, Fixed (5.0V), High Input Voltage, Low Quiescent Current 0- 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71550TDB2 - 798152-TPS71550TDB2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71550TDB2
798152-TPS71550TDB2
PMIC - PMIC - Voltage Regulators - Linear - TPS71550TDB2 798152-TPS71550TDB2
Manufacturer: Texas Instruments Win Source Part Number: 798152-TPS71550TDB2 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: Die Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 50mA Family Name: TPS71550 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 12μA Manufacturer Package: Die Voltage Input MAX: 24V Voltage Dropout (Maximum): 0.42V @ 50mA (Typ) Alternative Parts (Cross-Reference): LM2931AD50; LM2931ADT50; MAX5091AASA+; L4949EP-E; Introduction Date: August 02, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798152-TPS71550TDB2
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: Die
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 50mA
Family Name: TPS71550
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12μA
Manufacturer Package: Die
Voltage Input MAX: 24V
Voltage Dropout (Maximum): 0.42V @ 50mA (Typ)
Alternative Parts (Cross-Reference): LM2931AD50; LM2931ADT50; MAX5091AASA+; L4949EP-E;
Introduction Date: August 02, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5V 0.05A LDO Voltage Regulator IC - 776-TPS71550TDB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 0.05A LDO Voltage Regulator IC
776-TPS71550TDB2
5V 0.05A LDO Voltage Regulator IC 776-TPS71550TDB2
LDO Regulator Pos 5V 0.05A 4-Pin Die Tube Product overview: TPS71550TDB2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.05A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.05A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71550TDB2 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 5V 0.05A 4-Pin Die Tube Product overview: TPS71550TDB2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.05A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.05A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71550TDB2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS71550TDB2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71550TDB2
PMIC - Voltage Regulators - Linear TPS71550TDB2
IC REG LINEAR 5V 50MA DIE

IC REG LINEAR 5V 50MA DIE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71550TDB2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71550TDB2
IC REG LINEAR 5V 50MA DIE

IC REG LINEAR 5V 50MA DIE

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS71550TDB2 798152-TPS71550TDB2 776-TPS71550TDB2 TPS71550TDB2 TPS71550TDB2
Product Name TPS71550-DIE Single Output LDO, 50mA, Fixed (5.0V), High Input Voltage, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS71550TDB2 5V 0.05A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Die Other; Die
Output Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LDO Voltage Regulator IC - 85-BQ2057CSN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Output Voltage 4.2 volts
IOUT 2 amps
View Details
2 suppliers
Battery Chargers - BQ24715RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
Battery Chargers - BQ24012DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details