IC, LDO REGULATOR, 0.05A, 24V, SC70-5; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5357 |
| Product Name | Ic, Ldo Regulator, 0.05A, 24V, Sc70-5; Output Type Texas Instruments |
| Input Voltage | 3 to 24 volts |