Texas Instruments Standard Linear and Logic Ldo, Fixed, 3.45V, 0.05A, Sc-70-5; Output Type Texas Instruments TPS715345DCKR

Description
LDO, FIXED, 3.45V, 0.05A, SC-70-5; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.45V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 3.45V, 0.05A, SC-70-5; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.45V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.45V, 0.05A, Sc-70-5; Output Type Texas Instruments - 29AH8204 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.45V, 0.05A, Sc-70-5; Output Type Texas Instruments
29AH8204
Ldo, Fixed, 3.45V, 0.05A, Sc-70-5; Output Type Texas Instruments 29AH8204
LDO, FIXED, 3.45V, 0.05A, SC-70-5; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.45V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.45V, 0.05A, SC-70-5; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.45V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8204
Product Name Ldo, Fixed, 3.45V, 0.05A, Sc-70-5; Output Type Texas Instruments
Input Voltage 3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details