Texas Instruments Standard Linear and Logic V Reg Ldo 50Ma +3.3V, Smd, 71533; Output Type Texas Instruments TPS71533DCKR

Description
V REG LDO 50MA +3.3V, SMD, 71533; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
Description
V REG LDO 50MA +3.3V, SMD, 71533; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo 50Ma +3.3V, Smd, 71533; Output Type Texas Instruments - 54AH1640 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 50Ma +3.3V, Smd, 71533; Output Type Texas Instruments
54AH1640
V Reg Ldo 50Ma +3.3V, Smd, 71533; Output Type Texas Instruments 54AH1640
V REG LDO 50MA +3.3V, SMD, 71533; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

V REG LDO 50MA +3.3V, SMD, 71533; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site
V Reg Ldo 50Ma +3.3V, Smd, 71533; Output Type Texas Instruments - 74AH5213 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 50Ma +3.3V, Smd, 71533; Output Type Texas Instruments
74AH5213
V Reg Ldo 50Ma +3.3V, Smd, 71533; Output Type Texas Instruments 74AH5213
V REG LDO 50MA +3.3V, SMD, 71533; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

V REG LDO 50MA +3.3V, SMD, 71533; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH1640
Product Name V Reg Ldo 50Ma +3.3V, Smd, 71533; Output Type Texas Instruments
Input Voltage 3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details