Texas Instruments TPS71530-DIE Single Output LDO, 50mA, Fixed (3.0V), High Input Voltage, Low Quiescent Current TPS71530TDB2

Description
Single Output LDO, 50mA, Fixed (3.0V), High Input Voltage, Low Quiescent Current 0- 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed (3.0V), High Input Voltage, Low Quiescent Current 0- 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS71530-DIE Single Output LDO, 50mA, Fixed (3.0V), High Input Voltage, Low Quiescent Current
TPS71530TDB2
TPS71530-DIE Single Output LDO, 50mA, Fixed (3.0V), High Input Voltage, Low Quiescent Current TPS71530TDB2
Single Output LDO, 50mA, Fixed (3.0V), High Input Voltage, Low Quiescent Current 0- 0 to 70

Single Output LDO, 50mA, Fixed (3.0V), High Input Voltage, Low Quiescent Current 0- 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317075-TPS71530TDB2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317075-TPS71530TDB2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317075-TPS71530TDB2
Manufacturer: Texas Instruments Win Source Part Number: 1317075-TPS71530TDB2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 10 Current - Output: 50mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3V Supplier Device Package: Die Temperature Range - Operating: 0°C ~ 70°C Case / Package: Die ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 12 µA REACH Status: REACH Affected HTSUS: 8542.39.0001 Base Product Number: TPS71530 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.42V @ 50mA (Typ)

Manufacturer: Texas Instruments
Win Source Part Number: 1317075-TPS71530TDB2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 10
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: Die
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 12 µA
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Base Product Number: TPS71530
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.42V @ 50mA (Typ)

Buy Now Datasheet
Singapore, Singapore
50mA 3.0V LDO Voltage Regulator IC
776-TPS71530TDB2
50mA 3.0V LDO Voltage Regulator IC 776-TPS71530TDB2
Single Output LDO, 50mA, Fixed (3.0V), High Input Voltage, Low Quiescent Current 0- 0 to 70 Product overview: TPS71530TDB2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71530TDB2 can be used for catalog matching and distributor lookup.

Single Output LDO, 50mA, Fixed (3.0V), High Input Voltage, Low Quiescent Current 0- 0 to 70 Product overview: TPS71530TDB2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71530TDB2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS71530TDB2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71530TDB2
PMIC - Voltage Regulators - Linear TPS71530TDB2
IC REG LINEAR 3V 50MA DIE

IC REG LINEAR 3V 50MA DIE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71530TDB2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71530TDB2
IC REG LINEAR 3V 50MA DIE

IC REG LINEAR 3V 50MA DIE

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS71530TDB2 1317075-TPS71530TDB2 776-TPS71530TDB2 TPS71530TDB2 TPS71530TDB2
Product Name TPS71530-DIE Single Output LDO, 50mA, Fixed (3.0V), High Input Voltage, Low Quiescent Current Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 50mA 3.0V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Die Other; DIE
Dropout Voltage 0.4200 volts 0.4150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24038RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24050DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ27541DRZR-V200 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Operating Temperature -40 C (-40 F)
View Details
2 suppliers