V REG LDO 50MA +3.0V, SMD, 71530; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6088 |
| Product Name | V Reg Ldo 50Ma +3.0V, Smd, 71530; Output Type Texas Instruments |
| Input Voltage | 3 to 24 volts |