Texas Instruments TPS71525-DIE Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current TPS71525TDB2

Description
Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current 0- 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current 0- 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS71525-DIE Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current
TPS71525TDB2
TPS71525-DIE Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current TPS71525TDB2
Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current 0- 0 to 70

Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current 0- 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71525TDB2 - 798151-TPS71525TDB2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71525TDB2
798151-TPS71525TDB2
PMIC - PMIC - Voltage Regulators - Linear - TPS71525TDB2 798151-TPS71525TDB2
Manufacturer: Texas Instruments Win Source Part Number: 798151-TPS71525TDB2 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: Die Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 50mA Family Name: TPS71525 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 12μA Manufacturer Package: Die Voltage Input MAX: 24V Voltage Dropout (Maximum): 0.42V @ 50mA (Typ) Alternative Parts (Cross-Reference): LT1761ES5-2.5#TRM; LT1761ES5-2.5TR; LT1761IS5-2.5#TR; LT1761ES5-2.5#TR; Introduction Date: July 27, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798151-TPS71525TDB2
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: Die
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 50mA
Family Name: TPS71525
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12μA
Manufacturer Package: Die
Voltage Input MAX: 24V
Voltage Dropout (Maximum): 0.42V @ 50mA (Typ)
Alternative Parts (Cross-Reference): LT1761ES5-2.5#TRM; LT1761ES5-2.5TR; LT1761IS5-2.5#TR; LT1761ES5-2.5#TR;
Introduction Date: July 27, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 0.05A LDO Voltage Regulator IC
776-TPS71525TDB2
2.5V 0.05A LDO Voltage Regulator IC 776-TPS71525TDB2
LDO Regulator Pos 2.5V 0.05A 4-Pin Die Tube Product overview: TPS71525TDB2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.05A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.05A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71525TDB2 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.5V 0.05A 4-Pin Die Tube Product overview: TPS71525TDB2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.05A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.05A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71525TDB2 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71525TDB2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71525TDB2
IC REG LINEAR 2.5V 50MA DIE

IC REG LINEAR 2.5V 50MA DIE

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS71525TDB2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71525TDB2
PMIC - Voltage Regulators - Linear TPS71525TDB2
IC REG LINEAR 2.5V 50MA DIE

IC REG LINEAR 2.5V 50MA DIE

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71525TDB2 798151-TPS71525TDB2 776-TPS71525TDB2 TPS71525TDB2 TPS71525TDB2
Product Name TPS71525-DIE Single Output LDO, 50mA, Fixed(2.5V), High Input Voltage, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS71525TDB2 2.5V 0.05A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Die Other; Die
Output Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24295RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24160YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24130RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details