IC, LDO REG 50MA 1.8V SC70-5; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0727 |
| Product Name | Ic, Ldo Reg 50Ma 1.8V Sc70-5; Output Type Texas Instruments |
| Input Voltage | 3 to 24 volts |