Lowest Dropout (LDO) PMOS Voltage Regulator 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034583-TPS7150QP
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.146V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.23V @ 500mA
Operating Supply Current: 350μA to 460μA
PSRR: 55dB to 52dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
500mA 5V LDO Regulator, 10V In, 2% Acc, Enable/Reset Product overview: TPS7150QP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5V, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7150QP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-PDIP
LDO Voltage Regulators Lowest Dropout PMOS
IC REG LINEAR 5V 500MA 8DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7150QP | 034583-TPS7150QP | 776-TPS7150QP | 296-8050-5-ND | TPS7150QP | TPS7150QP |
| Product Name | TPS7150 Lowest Dropout (LDO) PMOS Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS7150QP | 500mA 5V 10V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; HTSSOP,PDIP,SOIC | DIP; Other; 8-PDIP | Other; P | DIP; Other; "8-DIP (0.300"", 7.62mm)" | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Enable, Power Good | Reverse Voltage Protection | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |