Texas Instruments TPS7150 Lowest Dropout (LDO) PMOS Voltage Regulator TPS7150QDRG4

Description
Lowest Dropout (LDO) PMOS Voltage Regulator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Lowest Dropout (LDO) PMOS Voltage Regulator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7150 Lowest Dropout (LDO) PMOS Voltage Regulator - TPS7150QDRG4 - Texas Instruments
Dallas, TX, United States
TPS7150 Lowest Dropout (LDO) PMOS Voltage Regulator
TPS7150QDRG4
TPS7150 Lowest Dropout (LDO) PMOS Voltage Regulator TPS7150QDRG4
Lowest Dropout (LDO) PMOS Voltage Regulator 8-SOIC -40 to 125

Lowest Dropout (LDO) PMOS Voltage Regulator 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
500mA 5V 10V SOIC LDO Voltage Regulator IC
699-TPS7150QDRG4
500mA 5V 10V SOIC LDO Voltage Regulator IC 699-TPS7150QDRG4
500mA 5V LDO, 10V In, 146mV Dropout, 8-SOIC Product overview: TPS7150QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5V, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5V, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7150QDRG4 can be used for catalog matching and distributor lookup.

500mA 5V LDO, 10V In, 146mV Dropout, 8-SOIC Product overview: TPS7150QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5V, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5V, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7150QDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS7150QDRG4 - 089327-TPS7150QDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7150QDRG4
089327-TPS7150QDRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS7150QDRG4 089327-TPS7150QDRG4
Manufacturer: Texas Instruments Win Source Part Number: 089327-TPS7150QDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.146V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.23V @ 500mA Operating Supply Current: 350μA to 460μA PSRR: 55dB to 52dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 089327-TPS7150QDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.146V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.23V @ 500mA
Operating Supply Current: 350μA to 460μA
PSRR: 55dB to 52dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7150QDRG4 699-TPS7150QDRG4 089327-TPS7150QDRG4
Product Name TPS7150 Lowest Dropout (LDO) PMOS Voltage Regulator 500mA 5V 10V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7150QDRG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP,PDIP,SOIC Other; D SOIC; Other; 8-SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Enable, Power Good
Output Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24600RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24735RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1832 Precision Low Dropout Linear Controllers - 5962-9326501M2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ24024DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details