Texas Instruments Standard Linear and Logic Ldo, Adj, 0.05A, 1.2V-15V, Sc-70-5; Output Type Texas Instruments TPS71501MDCKREP

Description
LDO, ADJ, 0.05A, 1.2V-15V, SC-70-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:15V; Output Current:50mA; DropoutRoHS Compliant: Yes
Description
LDO, ADJ, 0.05A, 1.2V-15V, SC-70-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:15V; Output Current:50mA; DropoutRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.05A, 1.2V-15V, Sc-70-5; Output Type Texas Instruments - 27AJ0726 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.05A, 1.2V-15V, Sc-70-5; Output Type Texas Instruments
27AJ0726
Ldo, Adj, 0.05A, 1.2V-15V, Sc-70-5; Output Type Texas Instruments 27AJ0726
LDO, ADJ, 0.05A, 1.2V-15V, SC-70-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:15V; Output Current:50mA; DropoutRoHS Compliant: Yes

LDO, ADJ, 0.05A, 1.2V-15V, SC-70-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:15V; Output Current:50mA; DropoutRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0726
Product Name Ldo, Adj, 0.05A, 1.2V-15V, Sc-70-5; Output Type Texas Instruments
Input Voltage 3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details