Enhanced Product 50 mA, 24 V, 3.2 uA Supply Current, Low Dropout, Linear Regulator 5-SC70 -55 to 125
50mA LDO, 24V In, 15V Adj Out, 3.2uA Iq, SC-500 Product overview: TPS71501MDCKREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 24V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 24V, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71501MDCKREP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SC-70-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SC-70-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SC-70-5
50mA Adjustable 1.2V~15V Positive electrode 24V SC-70-5 Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators EP 50mA,24V,3.2uA Supply Crnt,LDO Reg
IC REG LIN POS ADJ 50MA SC70-5
IC REG LIN POS ADJ 50MA SC70-5
IC REG LIN POS ADJ 50MA SC70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71501MDCKREP | 776-TPS71501MDCKREP | 296-23787-6-ND | TPS71501MDCKREP | TPS71501MDCKREP | TPS71501MDCKREP | TPS71501MDCKREP | TPS71501MDCKREP |
| Product Name | TPS71501-EP Enhanced Product 50 mA, 24 V, 3.2 uA Supply Current, Low Dropout, Linear Regulator | 50mA 24V 15V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SC70 | Other; SC | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Reverse Voltage Protection | Enable, Power Good | |||||
| Output Voltage | 1.2 to 15 volts | 15 volts | 1.2 to 15 volts | 1.2 to 15 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |