Single Output LDO, 50mA, Adjustable (1.2 to 15V), High Input Voltage, Low Quiescent Current 5-SC70
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SC-70-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SC-70-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 034581-TPS71501DCKRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.415V @ 50mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 50mA
Output Voltage: 1.2 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.75V @ 50mA
Operating Supply Current: 4.2μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current
Maximum Output Voltage: 15V
Alternative Parts (Cross-Reference): MAX603CPA+; TPS7101QPE4; TPS71501DCKR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
50mA LDO, 24V In, 15V Out, 3.2uA IQ, SOT-5 Product overview: TPS71501DCKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 24V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 24V, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71501DCKRG4 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 50-mA Output Adj
IC REG LIN POS ADJ 50MA SC70-5
IC REG LIN POS ADJ 50MA SC70-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71501DCKRG4 | 296-52812-2-ND | 034581-TPS71501DCKRG4 | 776-TPS71501DCKRG4 | TPS71501DCKRG4 | TPS71501DCKRG4 | TPS71501DCKRG4 |
| Product Name | TPS71501 Single Output LDO, 50mA, Adjustable (1.2 to 15V), High Input Voltage, Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS71501DCKRG4 | 50mA 24V 15V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SC70 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; SC-70-5 | Other; SOT-5 | SC-70 | ||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 1.2 to 15 volts | 1.2 to 15 volts | 1.2 volts | 15 volts | 1.2 volts |