IC, V REG, LDO ADJ 50MA, SMD, 71501; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:15V; Output Current:50mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5356 |
| Product Name | Ic, V Reg, Ldo Adj 50Ma, Smd, 71501; Output Type Texas Instruments |
| Input Voltage | 3 to 24 volts |