Texas Instruments TPS71501 Single Output LDO, 50mA, Adjustable (1.2 to 15V), High Input Voltage, Low Quiescent Current TPS71501DCKR

Description
Single Output LDO, 50mA, Adjustable (1.2 to 15V), High Input Voltage, Low Quiescent Current 5-SC70
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Adjustable (1.2 to 15V), High Input Voltage, Low Quiescent Current 5-SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71501 Single Output LDO, 50mA, Adjustable (1.2 to 15V), High Input Voltage, Low Quiescent Current - TPS71501DCKR - Texas Instruments
Dallas, TX, United States
TPS71501 Single Output LDO, 50mA, Adjustable (1.2 to 15V), High Input Voltage, Low Quiescent Current
TPS71501DCKR
TPS71501 Single Output LDO, 50mA, Adjustable (1.2 to 15V), High Input Voltage, Low Quiescent Current TPS71501DCKR
Single Output LDO, 50mA, Adjustable (1.2 to 15V), High Input Voltage, Low Quiescent Current 5-SC70

Single Output LDO, 50mA, Adjustable (1.2 to 15V), High Input Voltage, Low Quiescent Current 5-SC70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71501DCKR - 034580-TPS71501DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71501DCKR
034580-TPS71501DCKR
PMIC - PMIC - Voltage Regulators - Linear - TPS71501DCKR 034580-TPS71501DCKR
Manufacturer: Texas Instruments Win Source Part Number: 034580-TPS71501DCKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.415V @ 50mA Number of Regulators: 1 Output Type: Adjustable Output Current: 50mA Family Name: TPS71501 Output Voltage: 1.2 V to 15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.75V @ 50mA Operating Supply Current: 4.2μA PSRR: 60dB (100kHz) Control Protection Features: Over Current Maximum Output Voltage: 15V Alternative Parts (Cross-Reference): MAX603CPA+; TPS7101QPE4; TPS71501DCKRG4; TPS71501QDCKRQ1; MAX667MJA+; MAX603C/D+; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 034580-TPS71501DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.415V @ 50mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 50mA
Family Name: TPS71501
Output Voltage: 1.2 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.75V @ 50mA
Operating Supply Current: 4.2μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current
Maximum Output Voltage: 15V
Alternative Parts (Cross-Reference): MAX603CPA+; TPS7101QPE4; TPS71501DCKRG4; TPS71501QDCKRQ1; MAX667MJA+; MAX603C/D+;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Buy Now Datasheet
Voltage Regulators - 6201186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6201186
Voltage Regulators 6201186
Texas Instruments TPS71501DCKR

Texas Instruments TPS71501DCKR

Supplier's Site
Voltage Regulators - 1025589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1025589
Voltage Regulators 1025589
Texas Instruments TPS71501DCKR

Texas Instruments TPS71501DCKR

Supplier's Site
Voltage Regulators - 6201186P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6201186P
Voltage Regulators 6201186P
Texas Instruments TPS71501DCKR

Texas Instruments TPS71501DCKR

Supplier's Site
Singapore, Singapore
50mA 24V 15V LDO Voltage Regulator IC
776-TPS71501DCKR
50mA 24V 15V LDO Voltage Regulator IC 776-TPS71501DCKR
50mA LDO, 24V In, 15V Adj Out, 3uA IQ, SC-50 Product overview: TPS71501DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 24V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 24V, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71501DCKR can be used for catalog matching and distributor lookup.

50mA LDO, 24V In, 15V Adj Out, 3uA IQ, SC-50 Product overview: TPS71501DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 24V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 24V, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71501DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12957-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12957-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12957-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12957-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12957-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12957-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12957-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12957-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12957-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SC-70-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS71501DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71501DCKR
PMIC - Voltage Regulators - Linear TPS71501DCKR
IC REG LIN POS ADJ 50MA SC70-5

IC REG LIN POS ADJ 50MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71501DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71501DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71501DCKR
IC REG LIN POS ADJ 50MA SC70-5

IC REG LIN POS ADJ 50MA SC70-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71501DCKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71501DCKR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71501DCKR
IC REG LIN POS ADJ 50MA SC70-5

IC REG LIN POS ADJ 50MA SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71501DCKR
LDO Voltage Regulators TPS71501DCKR
LDO Voltage Regulators 50mA ADJ 1.2-15V LDO

LDO Voltage Regulators 50mA ADJ 1.2-15V LDO

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS71501DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS71501DCKR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS71501DCKR
60dB@(100kHz) 50mA Adjustable 1.2V~15V Positive electrode 24V SC-70-5 Linear Voltage Regulators (LDO) ROHS

60dB@(100kHz) 50mA Adjustable 1.2V~15V Positive electrode 24V SC-70-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71501DCKR 034580-TPS71501DCKR 6201186 6201186P 776-TPS71501DCKR 296-12957-1-ND TPS71501DCKR TPS71501DCKR TPS71501DCKR TPS71501DCKR TPS71501DCKR
Product Name TPS71501 Single Output LDO, 50mA, Adjustable (1.2 to 15V), High Input Voltage, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS71501DCKR Voltage Regulators Voltage Regulators 50mA 24V 15V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Low Dropout Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SC70 SC-70; Other; SC-70-5 SC-70; Other; Sc-70 SC-70; Other; SC-70 Other; SC Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70
Special Features Input Overcurrent Protection; Overcurrent Protection Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 15 volts 1.2 volts 15 volts 1.2 to 15 volts 1.2 volts 1.2 volts 1.2 to 15 volts
Unlock Full Specs
to access all available technical data