Texas Instruments 500mA TSSOP LDO Voltage Regulator IC TPS7148QPWLE

Description
500mA, Low-Dropout Voltage egulator 20-TSSOP -40 to 125 Product overview: TPS7148QPWLE from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, TSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7148QPWLE can be used for catalog matching and distributor lookup.
Request a Quote
Description
500mA, Low-Dropout Voltage egulator 20-TSSOP -40 to 125 Product overview: TPS7148QPWLE from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, TSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7148QPWLE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
500mA TSSOP LDO Voltage Regulator IC
699-TPS7148QPWLE
500mA TSSOP LDO Voltage Regulator IC 699-TPS7148QPWLE
500mA, Low-Dropout Voltage egulator 20-TSSOP -40 to 125 Product overview: TPS7148QPWLE from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, TSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7148QPWLE can be used for catalog matching and distributor lookup.

500mA, Low-Dropout Voltage egulator 20-TSSOP -40 to 125 Product overview: TPS7148QPWLE from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, TSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7148QPWLE can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS7148QPWLE - 970434-TPS7148QPWLE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7148QPWLE
970434-TPS7148QPWLE
PMIC - PMIC - Voltage Regulators - Linear - TPS7148QPWLE 970434-TPS7148QPWLE
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970434-TPS7148QPWLE Mounting: SMD (SMT) Quiescent Current: 280 µA Categories: PMIC - Voltage Regulators - Linear Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Dropout Voltage: 235 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970434-TPS7148QPWLE
Mounting: SMD (SMT)
Quiescent Current: 280 µA
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Dropout Voltage: 235 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS7148QPWLE 970434-TPS7148QPWLE
Product Name 500mA TSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7148QPWLE
Package Type Other; TSSOP SSOP; Other; TSSOP
Unlock Full Specs
to access all available technical data