Lowest Dropout (LDO) PMOS Voltage Regulator 8-PDIP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS7148QPE4 |
| Product Name | TPS7148 Lowest Dropout (LDO) PMOS Voltage Regulator |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; PDIP,SOIC |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 4.8 volts |