Texas Instruments TPS7148 Lowest Dropout (LDO) PMOS Voltage Regulator TPS7148QP

Description
Lowest Dropout (LDO) PMOS Voltage Regulator 8-PDIP -40 to 125
Request a Quote Datasheet
Description
Lowest Dropout (LDO) PMOS Voltage Regulator 8-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7148 Lowest Dropout (LDO) PMOS Voltage Regulator - TPS7148QP - Texas Instruments
Dallas, TX, United States
TPS7148 Lowest Dropout (LDO) PMOS Voltage Regulator
TPS7148QP
TPS7148 Lowest Dropout (LDO) PMOS Voltage Regulator TPS7148QP
Lowest Dropout (LDO) PMOS Voltage Regulator 8-PDIP -40 to 125

Lowest Dropout (LDO) PMOS Voltage Regulator 8-PDIP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7148QP - 034579-TPS7148QP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7148QP
034579-TPS7148QP
PMIC - PMIC - Voltage Regulators - Linear - TPS7148QP 034579-TPS7148QP
Manufacturer: Texas Instruments Win Source Part Number: 034579-TPS7148QP Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 500mA Output Voltage: 4.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 4.85V Dropout Voltage-Max: 0.25V @ 500mA Operating Supply Current: 350μA to 460μA PSRR: 53dB to 50dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034579-TPS7148QP
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 4.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 4.85V
Dropout Voltage-Max: 0.25V @ 500mA
Operating Supply Current: 350μA to 460μA
PSRR: 53dB to 50dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.85V 500mA 10V LDO Voltage Regulator IC
776-TPS7148QP
4.85V 500mA 10V LDO Voltage Regulator IC 776-TPS7148QP
4.85V 500mA LDO Regulator, 10V In, Enable/Reset, 8-PDIP Product overview: TPS7148QP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.85V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.85V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7148QP can be used for catalog matching and distributor lookup.

4.85V 500mA LDO Regulator, 10V In, Enable/Reset, 8-PDIP Product overview: TPS7148QP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.85V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.85V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7148QP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8048-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8048-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8048-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-PDIP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7148QP
LDO Voltage Regulators TPS7148QP
LDO Voltage Regulators Lowest Dropout PMOS

LDO Voltage Regulators Lowest Dropout PMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7148QP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7148QP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7148QP
IC REG LINEAR 4.85V 500MA 8DIP

IC REG LINEAR 4.85V 500MA 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7148QP 034579-TPS7148QP 776-TPS7148QP 296-8048-5-ND TPS7148QP TPS7148QP
Product Name TPS7148 Lowest Dropout (LDO) PMOS Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS7148QP 4.85V 500mA 10V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; PDIP,SOIC DIP; Other; 8-PDIP Other; P DIP; Other; "8-DIP (0.300"", 7.62mm)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Enable, Power Good Input Overcurrent Protection
Output Voltage 4.8 volts 4.85 volts 4.85 volts 4.85 volts 4.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24165RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24060DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details