10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WSON (2x2)
IC REG LINEAR 3.3V 80MA 6WSON
LDO Voltage Regulators 10V Single Out,80mA Fixed,Low Quies Crnt
IC REG LINEAR 3.3V 80MA 6WSON
IC REG LINEAR 3.3V 80MA 6WSON
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71433DRVT | 296-32532-6-ND | TPS71433DRVT | TPS71433DRVT | TPS71433DRVT | TPS71433DRVT |
| Product Name | TPS71433 10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SC70,SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Input Overcurrent Protection | Internal Current Limit; Current Limit | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |