10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 806637-TPS71433DRVR
Packaging: Reel
Mounting Style: SMD
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 10V
PSRR: 59dB ~ 54dB (120Hz)
Protection Features: Over Current
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.3V at 80mA
Current - Quiescent (Iq): 4.2μA
Part Number Series: TPS71433
Current - Supply (Maximum): 7.4μA
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WSON (2x2)
3.3V 80mA LDO Voltage Regulator, 10V In, 3uA IQ, SON Product overview: TPS71433DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 80mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71433DRVR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 10V Single Out,80mA Fixed,Low Quies Crnt
IC REG LINEAR 3.3V 80MA 6WSON
IC REG LINEAR 3.3V 80MA 6WSON
IC REG LINEAR 3.3V 80MA 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71433DRVR | 806637-TPS71433DRVR | 296-TPS71433DRVRTR-ND | 776-TPS71433DRVR | TPS71433DRVR | TPS71433DRVR | TPS71433DRVR | TPS71433DRVR |
| Product Name | TPS71433 10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS71433DRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 80mA 10V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SC70,SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; SON | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Internal Current Limit; Input Overcurrent Protection; Current Limit | Input Overcurrent Protection | Internal Current Limit; Current Limit | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |