Texas Instruments TPS71433 10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current TPS71433DCKT

Description
10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current 5-SC70 -40 to 125
Request a Quote Datasheet
Description
10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71433 10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current - TPS71433DCKT - Texas Instruments
Dallas, TX, United States
TPS71433 10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current
TPS71433DCKT
TPS71433 10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current TPS71433DCKT
10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current 5-SC70 -40 to 125

10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 80mA 10V LDO Voltage Regulator IC
776-TPS71433DCKT
3.3V 80mA 10V LDO Voltage Regulator IC 776-TPS71433DCKT
3.3V 80mA LDO Voltage Regulator, 10V In, 3.2uA IQ, SC-5 Product overview: TPS71433DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 80mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71433DCKT can be used for catalog matching and distributor lookup.

3.3V 80mA LDO Voltage Regulator, 10V In, 3.2uA IQ, SC-5 Product overview: TPS71433DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 80mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71433DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323615-TPS71433DCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323615-TPS71433DCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323615-TPS71433DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1323615-TPS71433DCKT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 80mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 7.4 µA Control Features: Current Limit Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 5-TSSOP, SC-70-5, SOT-353 PSRR: 59dB ~ 54dB (120Hz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4.2 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-24451-2-NDR,-TPS 71433DCKT-NDR,296-24 451-1,296-24451-6-ND R,296-24451-2,-296-2 4451-1-NDR,296-24451 -1-NDR,296-24451-6,- 296-24451-1-ND Base Product Number: TPS71433 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 1.3V @ 80mA

Manufacturer: Texas Instruments
Win Source Part Number: 1323615-TPS71433DCKT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 7.4 µA
Control Features: Current Limit
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
PSRR: 59dB ~ 54dB (120Hz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4.2 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24451-2-NDR,-TPS71433DCKT-NDR,296-24451-1,296-24451-6-NDR,296-24451-2,-296-24451-1-NDR,296-24451-1-NDR,296-24451-6,-296-24451-1-ND
Base Product Number: TPS71433
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.3V @ 80mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24451-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24451-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24451-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24451-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24451-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24451-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71433DCKT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71433DCKT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71433DCKT
IC REG LINEAR 3.3V 80MA SC70-5

IC REG LINEAR 3.3V 80MA SC70-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS71433DCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71433DCKT
PMIC - Voltage Regulators - Linear TPS71433DCKT
IC REG LINEAR 3.3V 80MA SC70-5

IC REG LINEAR 3.3V 80MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71433DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71433DCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71433DCKT
IC REG LINEAR 3.3V 80MA SC70-5

IC REG LINEAR 3.3V 80MA SC70-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71433DCKT
LDO Voltage Regulators TPS71433DCKT
LDO Voltage Regulators 10V Sgl Out LDO 80mA Fixed Low Quies Crnt

LDO Voltage Regulators 10V Sgl Out LDO 80mA Fixed Low Quies Crnt

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71433DCKT 776-TPS71433DCKT 1323615-TPS71433DCKT 296-24451-2-ND TPS71433DCKT TPS71433DCKT TPS71433DCKT TPS71433DCKT
Product Name TPS71433 10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current 3.3V 80mA 10V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SC70,SON Other; SC SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Special Features Input Overcurrent Protection; Overcurrent Protection Internal Current Limit; Input Overcurrent Protection; Current Limit Input Overcurrent Protection Internal Current Limit; Current Limit
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 738-AMC6821SQDBQRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ25700ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers