LDO, FIXED, 3.3V, 0.08A, SC-70-5; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0725 |
| Product Name | Ldo, Fixed, 3.3V, 0.08A, Sc-70-5; Output Type Texas Instruments |
| Input Voltage | 3 to 10 volts |