Texas Instruments TPS71433 10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current TPS71433DCKR

Description
10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current 5-SC70 -40 to 125
Request a Quote Datasheet
Description
10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71433 10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current - TPS71433DCKR - Texas Instruments
Dallas, TX, United States
TPS71433 10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current
TPS71433DCKR
TPS71433 10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current TPS71433DCKR
10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current 5-SC70 -40 to 125

10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 80mA 10V LDO Voltage Regulator IC
776-TPS71433DCKR
3.3V 80mA 10V LDO Voltage Regulator IC 776-TPS71433DCKR
3.3V LDO, 80mA, 10V In, 3uA Quiescent, SC-70 Product overview: TPS71433DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 80mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71433DCKR can be used for catalog matching and distributor lookup.

3.3V LDO, 80mA, 10V In, 3uA Quiescent, SC-70 Product overview: TPS71433DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 80mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71433DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71433DCKR - 081728-TPS71433DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71433DCKR
081728-TPS71433DCKR
PMIC - PMIC - Voltage Regulators - Linear - TPS71433DCKR 081728-TPS71433DCKR
Manufacturer: Texas Instruments Win Source Part Number: 081728-TPS71433DCKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.67V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 80mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 4.2μA to 7.4μA PSRR: 59dB to 54dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081728-TPS71433DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.67V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 80mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 4.2μA to 7.4μA
PSRR: 59dB to 54dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49012-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49012-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49012-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49012-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49012-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49012-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49012-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49012-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49012-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71433DCKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71433DCKR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71433DCKR
IC REG LINEAR 3.3V 80MA SC70-5

IC REG LINEAR 3.3V 80MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71433DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71433DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71433DCKR
IC REG LINEAR 3.3V 80MA SC70-5

IC REG LINEAR 3.3V 80MA SC70-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71433DCKR
LDO Voltage Regulators TPS71433DCKR
LDO Voltage Regulators 10V Sgl Out LDO 80mA Fixed Low Quies Crnt

LDO Voltage Regulators 10V Sgl Out LDO 80mA Fixed Low Quies Crnt

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS71433DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71433DCKR
PMIC - Voltage Regulators - Linear TPS71433DCKR
IC REG LINEAR 3.3V 80MA SC70-5

IC REG LINEAR 3.3V 80MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71433DCKR 776-TPS71433DCKR 081728-TPS71433DCKR 296-49012-6-ND TPS71433DCKR TPS71433DCKR TPS71433DCKR TPS71433DCKR
Product Name TPS71433 10V Single Output LDO, 80mA, Fixed(3.3V), Low Quiescent Current 3.3V 80mA 10V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS71433DCKR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SC70,SON Other; SC SC-70; Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Special Features Input Overcurrent Protection; Overcurrent Protection Reverse Voltage Protection; Enable, Power Good Input Overcurrent Protection Internal Current Limit; Current Limit
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24315DSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 5.5 volts
IOUT 2 amps
View Details
2 suppliers
Power Management IC - 713-BQ27421YZFT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24165RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details