Texas Instruments TPS71401 10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current TPS71401DRVT

Description
10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet
Description
10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71401 10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current - TPS71401DRVT - Texas Instruments
Dallas, TX, United States
TPS71401 10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current
TPS71401DRVT
TPS71401 10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current TPS71401DRVT
10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current 6-SON -40 to 125

10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
80mA 10V 8.8V LDO Voltage Regulator IC
776-TPS71401DRVT
80mA 10V 8.8V LDO Voltage Regulator IC 776-TPS71401DRVT
80mA LDO, 10V In, 8.8V Adj Out, 670mV Dropout, 3uA IQ, 6-WSON Product overview: TPS71401DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80mA, 10V, 8.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80mA, 10V, 8.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71401DRVT can be used for catalog matching and distributor lookup.

80mA LDO, 10V In, 8.8V Adj Out, 670mV Dropout, 3uA IQ, 6-WSON Product overview: TPS71401DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80mA, 10V, 8.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80mA, 10V, 8.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71401DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32531-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32531-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32531-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32531-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32531-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32531-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71401DRVT - 1112723-TPS71401DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71401DRVT
1112723-TPS71401DRVT
PMIC - PMIC - Voltage Regulators - Linear - TPS71401DRVT 1112723-TPS71401DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1112723-TPS71401DRVT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 80mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 4.2μA to 7.4μA PSRR: 59dB to 54dB (120Hz) Maximum Output Voltage: 8.8V Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112723-TPS71401DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 4.2μA to 7.4μA
PSRR: 59dB to 54dB (120Hz)
Maximum Output Voltage: 8.8V
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71401DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71401DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71401DRVT
IC REG LINEAR POS ADJ 80MA 6WSON

IC REG LINEAR POS ADJ 80MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS71401DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71401DRVT
PMIC - Voltage Regulators - Linear TPS71401DRVT
IC REG LINEAR POS ADJ 80MA 6WSON

IC REG LINEAR POS ADJ 80MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71401DRVT
LDO Voltage Regulators TPS71401DRVT
LDO Voltage Regulators 10V,Single Out,80mA Adj Low Quies Crnt

LDO Voltage Regulators 10V,Single Out,80mA Adj Low Quies Crnt

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71401DRVT 776-TPS71401DRVT 296-32531-1-ND 1112723-TPS71401DRVT TPS71401DRVT TPS71401DRVT TPS71401DRVT
Product Name TPS71401 10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current 80mA 10V 8.8V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS71401DRVT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SC70,SON Other; SON Other; 6-WDFN Exposed Pad Other; 6-SON (2x2)
Special Features Input Overcurrent Protection; Overcurrent Protection Input Overcurrent Protection Reverse Voltage Protection; Enable, Power Good Internal Current Limit; Current Limit
Output Voltage 1.2 to 8.8 volts 8.8 volts 1.2 to 8.8 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
3 suppliers
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24072TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details