10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current 6-SON -40 to 125
80mA LDO, 10V In, 8.8V Out, 3uA IQ, 6-WSON Product overview: TPS71401DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80mA, 10V, 8.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80mA, 10V, 8.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71401DRVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273135-TPS71401DRVR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Current Limit
Output Current: 80mA
Categories: Integrated Circuits
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 59dB ~ 54dB (120Hz)
Maximum Output Voltage: 8.8V
Protection Features: Over Current
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Maximum Supply Current: 7.4μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TPS71401
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 1.3V at 80mA
Current - Quiescent (Iq): 4.2μA
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 6-WSON (2x2)
LDO Voltage Regulators 10V,Single Out,80mA Adj Low Quies Crnt
IC REG LINEAR POS ADJ 80MA 6WSON
IC REG LINEAR POS ADJ 80MA 6WSON
IC REG LINEAR POS ADJ 80MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71401DRVR | 776-TPS71401DRVR | 1273135-TPS71401DRVR | 296-24039-6-ND | TPS71401DRVR | TPS71401DRVR | TPS71401DRVR | TPS71401DRVR |
| Product Name | TPS71401 10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current | 80mA 10V 8.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS71401DRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SC70,SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Internal Current Limit; Input Overcurrent Protection; Current Limit | Input Overcurrent Protection | Internal Current Limit; Current Limit | ||||
| Output Voltage | 1.2 to 8.8 volts | 8.8 volts | 8.8 volts | 1.2 to 8.8 volts | 1.2 volts | 1.2 volts |